Panasonic Relays - Power Relays, Over 2 Amps ALE12B24

Description
RELAY GEN PURPOSE SPST 16A 24V
Datasheet
Description
RELAY GEN PURPOSE SPST 16A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - ALE12B24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALE12B24
Relays - Power Relays, Over 2 Amps ALE12B24
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site
Relay, Spst-No, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic - 11N0698 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic
11N0698
Relay, Spst-No, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic 11N0698
RELAY, SPST-NO, 277VAC, 30VDC, 16A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:LE(ALE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 16A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:LE(ALE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALE12B24
General Purpose Relays ALE12B24
General Purpose Relays 1 Form A, 24VDC PCB Terminals Clas B

General Purpose Relays 1 Form A, 24VDC PCB Terminals Clas B

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number ALE12B24 11N0698 ALE12B24
Product Name Relays - Power Relays, Over 2 Amps Relay, Spst-No, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic General Purpose Relays
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 24 volts 24 volts 24 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details