Panasonic Relay, Spst-No, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic ALE12B12

Description
RELAY, SPST-NO, 277VAC, 30VDC, 16A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:LE(ALE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes
Datasheet
Description
RELAY, SPST-NO, 277VAC, 30VDC, 16A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:LE(ALE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spst-No, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic - 83H1535 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic
83H1535
Relay, Spst-No, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic 83H1535
RELAY, SPST-NO, 277VAC, 30VDC, 16A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:LE(ALE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 16A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:16A; Product Range:LE(ALE) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ALE12B12
General Purpose Relays ALE12B12
General Purpose Relays 1 Form A, 12VDC PCB Terminals Clas B

General Purpose Relays 1 Form A, 12VDC PCB Terminals Clas B

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ALE12B12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALE12B12
Relays - Power Relays, Over 2 Amps ALE12B12
RELAY GEN PURPOSE SPST 16A 12V

RELAY GEN PURPOSE SPST 16A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 83H1535 ALE12B12 ALE12B12
Product Name Relay, Spst-No, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details