Panasonic ALDP124W Non-Latching Relay
Panasonic ALDP124W Non-Latching Relay
Manufacturer: Panasonic
Win Source Part Number: 845499-ALDP124W
Series: ALDP
Features: Relay Coil
Package: Tray
Family Name: ALDP124
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.41.0020
POWER RELAY, SPST, 24VDC, 5A, THT ROHS COMPLIANT: YES
General Purpose Relays LD-P Relay
Plugin,7.2x20.5mm Power Relays ROHS
RELAY GEN PURPOSE SPST 5A 24V
| RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 2474103 | 845499-ALDP124W | 68AH8808 | ALDP124W | ALDP124W | ALDP124W |
| Product Name | Power Relays | Power Relays, Over 2 Amps - ALDP124W | Power Relay, Spst, 24Vdc, 5A, Tht Rohs Compliant Panasonic | General Purpose Relays | Relays >> Power Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | Latching | ||||
| Poles | Single Pole (SP) | Single Pole (SP) | ||||
| Throw | Single Throw | Single Throw | ||||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | |||
| Approvals | RoHS | RoHS | RoHS |