Panasonic ALDP112W Non-Latching Relay
Panasonic ALDP112W Non-Latching Relay
RELAY GEN PURPOSE SPST 5A 12V
12V Plugin,7.2x20.5mm Power Relays ROHS
General Purpose Relays LD-P Relay
POWER RELAY, SPST, 12VDC, THT; Contact Configuration:SPST-N
| RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 2474098 | ALDP112W | ALDP112W | ALDP112W | 68W6369 |
| Product Name | Power Relays | Relays - Power Relays, Over 2 Amps | Relays >> Power Relays | General Purpose Relays | Power Relay, Spst, 12Vdc, Tht; Contact Configuration Panasonic |
| Features | Latching | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | ||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts |
| Approvals | RoHS | RoHS | RoHS |