Manufacturer: Panasonic
Win Source Part Number: 849589-ALDP105W
Series: ALDP
Features: Relay Coil
Package: Tray
Family Name: ALDP105
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8536.41.0020
Panasonic ALDP105W Non-Latching Relay
Panasonic ALDP105W Non-Latching Relay
POWER RELAY, SPST-NO, 5VDC, 5A, THT; Contact Configuration:SPST-N
Plugin,7.2x20.5mm Power Relays ROHS
RELAY GEN PURPOSE SPST 5A 5V
General Purpose Relays LD-P Relay
| Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 849589-ALDP105W | 2474092 | 29X2631 | ALDP105W | ALDP105W | ALDP105W |
| Product Name | Power Relays, Over 2 Amps - ALDP105W | Power Relays | Power Relay, Spst-No, 5Vdc, 5A, Tht; Contact Configuration Panasonic | Relays >> Power Relays | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Mounting | PCBoard | PCBoard; Through Hole | Socket or Plug-in Style | Through Hole | ||
| Features | Latching | Latching | ||||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Single Throw | Single Throw | Single Throw | |||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts | 5 volts |