Panasonic Signal Relays, Up to 2 Amps - ALD105W ALD105W

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973644-ALD105W Coil Resistance: 125 Ω Coil Current: 40 mA Number of Pins: 4 Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 277 V Max Voltage Rating (DC): 30 V Max Current Rating: 3 A Throw Configuration: SPST Coil Voltage (DC): 5 V
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973644-ALD105W Coil Resistance: 125 Ω Coil Current: 40 mA Number of Pins: 4 Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 277 V Max Voltage Rating (DC): 30 V Max Current Rating: 3 A Throw Configuration: SPST Coil Voltage (DC): 5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - ALD105W - 973644-ALD105W - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - ALD105W
973644-ALD105W
Signal Relays, Up to 2 Amps - ALD105W 973644-ALD105W
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973644-ALD105W Coil Resistance: 125 Ω Coil Current: 40 mA Number of Pins: 4 Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 277 V Max Voltage Rating (DC): 30 V Max Current Rating: 3 A Throw Configuration: SPST Coil Voltage (DC): 5 V

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973644-ALD105W
Coil Resistance: 125 Ω
Coil Current: 40 mA
Number of Pins: 4
Categories: Signal Relays,Up to 2 Amps
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 277 V
Max Voltage Rating (DC): 30 V
Max Current Rating: 3 A
Throw Configuration: SPST
Coil Voltage (DC): 5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 973644-ALD105W
Product Name Signal Relays, Up to 2 Amps - ALD105W
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 10.42 - Light dependent relay 16A - 104282300000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, EAC-1, ukca, CE-2
NO 2
View Details
Electromechanical Relays & Contactors - 1-1414686-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers
Relay module - 2042-3054 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details