The ALA series is a family of 2 Form A slim power relays designed for switching and protecting audio devices, monitors, and vending machines, with contact ratings of 3A or 5A TV-4. The 5A TV-4 variant is rated for 5A at 277V AC and withstands high inrush currents. The relays feature a 24 × 12 × 25 mm package, 10,000 V surge withstand voltage between contact and coil, and meet UL, CSA, VDE, TÜV, and SEMKO safety standards. All variants have a contact resistance of max. 100 mΩ, insulation resistance of min. 1,000 MΩ, and operate within a -40°C to +70°C temperature range. The 5A TV-4 type uses AgSnO₂ contact material and has a maximum switching power of 1,385 VA.
General Purpose Relays 2 Form A 5A 277VAC 4.5VDC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ALA2PF4H |
| Product Name | General Purpose Relays |
| Relay Type | General |