General Purpose Relays 2 Form A 5A 277VAC 24VDC
RELAY GEN PURPOSE DPST 5A 24V
RELAY, DPST-NO, 125VAC, 30VDC, 3A; Contact Configuration:DPST-N
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | ALA2PF24 | ALA2PF24 | 10C3657 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpst-No, 125Vac, 30Vdc, 3A; Contact Configuration Panasonic |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |
| Poles | Double Pole (DP) | Double Pole (DP) |