RELAY, DPST-NO, 125VAC, 30VDC, 3A; Contact Configuration:DPST-N
RELAY GEN PURPOSE DPST 5A 12V
General Purpose Relays 5A 12VDC DPST PCB
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 92B9604 | ALA2PF12 | ALA2PF12 |
| Product Name | Relay, Dpst-No, 125Vac, 30Vdc, 3A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |