Panasonic Relay, Dpst, 125Vac, 30Vdc, 3A; Contact Configuration Panasonic ALA2F24

Description
RELAY, DPST, 125VAC, 30VDC, 3A; Contact Configuration:DPST; Coil Voltage:24VDC; Contact Current:3A; Product Range:LA(ALA) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:SolderRoHS Compliant: Yes
Datasheet
Description
RELAY, DPST, 125VAC, 30VDC, 3A; Contact Configuration:DPST; Coil Voltage:24VDC; Contact Current:3A; Product Range:LA(ALA) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:SolderRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpst, 125Vac, 30Vdc, 3A; Contact Configuration Panasonic - 10C3652 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst, 125Vac, 30Vdc, 3A; Contact Configuration Panasonic
10C3652
Relay, Dpst, 125Vac, 30Vdc, 3A; Contact Configuration Panasonic 10C3652
RELAY, DPST, 125VAC, 30VDC, 3A; Contact Configuration:DPST; Coil Voltage:24VDC; Contact Current:3A; Product Range:LA(ALA) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:SolderRoHS Compliant: Yes

RELAY, DPST, 125VAC, 30VDC, 3A; Contact Configuration:DPST; Coil Voltage:24VDC; Contact Current:3A; Product Range:LA(ALA) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - ALA2F24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ALA2F24
Relays - Power Relays, Over 2 Amps ALA2F24
RELAY GEN PURPOSE DPST 3A 24V

RELAY GEN PURPOSE DPST 3A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
ALA2F24
General Purpose Relays ALA2F24
General Purpose Relays 3A 24VDC DPST PCB

General Purpose Relays 3A 24VDC DPST PCB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 10C3652 ALA2F24 ALA2F24
Product Name Relay, Dpst, 125Vac, 30Vdc, 3A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps General Purpose Relays
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data