POWER RELAY, 12VDC, 3A, DPST-NO, PCB; Contact Configuration:DPST-N
RELAY GEN PURPOSE DPST 3A 12V
General Purpose Relays 2 Form A 3A 125VAC 12VDC l
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 10C3650 | ALA2F12 | ALA2F12 |
| Product Name | Power Relay, 12Vdc, 3A, Dpst-No, Pcb; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |