Panasonic Relays - Power Relays, Over 2 Amps ALA2F05

Description
RELAY GEN PURPOSE DPST 3A 5V
Datasheet
Description
RELAY GEN PURPOSE DPST 3A 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
ALA2F05
Relays - Power Relays, Over 2 Amps ALA2F05
RELAY GEN PURPOSE DPST 3A 5V

RELAY GEN PURPOSE DPST 3A 5V

Supplier's Site
Relay, Dpst-No, 125Vac, 30Vdc, 3A; Contact Configuration Panasonic - 10C3648 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 125Vac, 30Vdc, 3A; Contact Configuration Panasonic
10C3648
Relay, Dpst-No, 125Vac, 30Vdc, 3A; Contact Configuration Panasonic 10C3648
RELAY, DPST-NO, 125VAC, 30VDC, 3A; Contact Configuration:DPST-N O; Coil Voltage:5VDC; Contact Current:3A; Product Range:LA(ALA) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC RoHS Compliant: Yes

RELAY, DPST-NO, 125VAC, 30VDC, 3A; Contact Configuration:DPST-NO; Coil Voltage:5VDC; Contact Current:3A; Product Range:LA(ALA) Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:125VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
ALA2F05
General Purpose Relays ALA2F05
General Purpose Relays 3A 5VDC DPST PCB

General Purpose Relays 3A 5VDC DPST PCB

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number ALA2F05 10C3648 ALA2F05
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpst-No, 125Vac, 30Vdc, 3A; Contact Configuration Panasonic General Purpose Relays
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
DC Coil Voltage 5 volts 5 volts 5 volts
Mounting Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details