Panasonic Controllers - Process, Temperature AKT9213200

Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC Panel Mount
Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The AKT9213200 is a compact temperature controller designed for panel mounting, measuring 48vó24vó98.5mm. It supports multiple input types, including thermocouples, RTDs, DC voltage, and DC current, allowing for versatile temperature detection. The controller features a highly accurate PID control mode with an input span of ±0.2%, ensuring precise temperature management. It is equipped with a relay contact output rated at 3A, 250V AC, and offers options for non-contact voltage output for SSR drive. The device complies with UL, CSA standards, and CE marking, ensuring safety and reliability. Additionally, it supports RS-485 communication using the Modbus protocol, enabling connection of up to 31 units. The AKT9213200 is suitable for various applications, including heating and cooling control, and is designed to meet market demands for cost-effectiveness and performance.

Datasheet Summary
Powered by GS/AI

The AKT9213200 is a compact temperature controller designed for panel mounting, measuring 48vó24vó98.5mm. It supports multiple input types, including thermocouples, RTDs, DC voltage, and DC current, allowing for versatile temperature detection. The controller features a highly accurate PID control mode with an input span of ±0.2%, ensuring precise temperature management. It is equipped with a relay contact output rated at 3A, 250V AC, and offers options for non-contact voltage output for SSR drive. The device complies with UL, CSA standards, and CE marking, ensuring safety and reliability. Additionally, it supports RS-485 communication using the Modbus protocol, enabling connection of up to 31 units. The AKT9213200 is suitable for various applications, including heating and cooling control, and is designed to meet market demands for cost-effectiveness and performance.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - AKT9213200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
AKT9213200
Controllers - Process, Temperature AKT9213200
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Universal Process Controllers
Product Number AKT9213200
Product Name Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data