The AKT92121101 is a compact temperature controller designed for panel mounting, measuring 48vó24vó98.5mm. It supports multiple input types, including thermocouples, RTDs, DC voltage, and DC current, allowing for versatile temperature detection. The controller features a highly accurate PID control mode with an input span of ±0.2%, ensuring precise temperature management. It is equipped with a relay contact output rated at 3A, 250V AC, and offers options for non-contact voltage output for SSR drive. The device can operate on a power supply of 100 to 240V AC or 24V AC/DC. Additionally, it supports nine-step pattern control, enhancing its functionality for various applications. The AKT92121101 complies with UL, CSA standards, and CE marking, ensuring it meets international safety and quality requirements. It also features RS-485 communication capabilities using the Modbus protocol, allowing for connection to up to 31 units, which is beneficial for integrated control systems. This product is suitable for applications in environments such as printing machines, LCD curing ovens, and injection molding machines.
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | AKT92121101 |
| Product Name | Controllers - Process, Temperature |
| Controller Type | Temperature |