The AKT82132101 is a compact temperature controller designed for panel mounting, measuring 48vó24vó98.5mm. It supports multiple input types, including thermocouples, RTDs, DC voltage, and DC current, making it versatile for various temperature sensing applications. The controller features a highly accurate PID control mode with an input span of ±0.2%, ensuring precise temperature regulation. It is equipped with a relay contact output rated at 3A, 250V AC, and offers options for non-contact voltage output for SSR drive. The device complies with UL, CSA standards, and CE marking, ensuring it meets safety and quality requirements. Additionally, it supports RS-485 communication using the Modbus protocol, allowing for integration into larger systems. The AKT82132101 is suitable for applications requiring reliable temperature control in compact spaces.
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | AKT82132101 |
| Product Name | Controllers - Process, Temperature |
| Controller Type | Temperature |