The AKT8113120 is a temperature controller designed for process applications, featuring multi-input capabilities that support various sensor types including thermocouples and RTDs. It operates on a power supply range of 100 to 240VAC and is suitable for panel mounting. The controller offers a relay contact output rated at 3A, 250V AC, and includes options for non-contact voltage output for SSR drive. It supports a nine-step pattern control function, enhancing its versatility for different temperature control scenarios. The device complies with UL, CSA standards, and CE marking, ensuring it meets safety and performance regulations. Additionally, it features RS-485 communication capabilities using the Modbus protocol, allowing for integration into larger systems. The compact design and improved visibility with an 11-segment display make it user-friendly, while its compliance with RoHS directives indicates a commitment to environmental standards.
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | AKT8113120 |
| Product Name | Controllers - Process, Temperature |
| Controller Type | Temperature |