The AKT8112202 is a compact temperature controller designed for panel mounting, measuring 48 x 24 x 98.5 mm. It operates on a power supply range of 100 to 240V AC and supports multiple sensor inputs, including thermocouples, RTDs, DC voltage, and DC current. The controller features a relay contact output rated at 3A, 250V AC, and offers options for non-contact voltage output for SSR drive. It includes a nine-step pattern control capability, enhancing its versatility for various applications. The device complies with UL, CSA standards, and CE marking, ensuring safety and reliability. Additionally, it supports RS-485 communication using the Modbus protocol, allowing connection of up to 31 units. The AKT8112202 is suitable for applications requiring precise temperature control in environments with specific operational requirements.
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Universal Process Controllers |
| Product Number | AKT8112202 |
| Product Name | Controllers - Process, Temperature |
| Controller Type | Temperature |