Panasonic Controllers - Process, Temperature AKT8112101

Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Description
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The AKT8112101 is a compact temperature controller designed for panel mounting, measuring 48 x 24 x 98.5 mm. It operates on a power supply of 100 to 240V AC and supports multiple sensor inputs including thermocouples, RTDs, DC voltage, and DC current. The controller features a relay contact output rated at 3A, 250V AC, and is capable of nine-step pattern control, allowing for flexible temperature management. It complies with UL, CSA standards, and CE marking, ensuring safety and reliability. The device also includes communication capabilities via RS-485 using the Modbus protocol, enabling connection of up to 31 units. The AKT8112101 is suitable for applications requiring precise temperature control in various industrial settings.

Datasheet Summary
Powered by GS/AI

The AKT8112101 is a compact temperature controller designed for panel mounting, measuring 48 x 24 x 98.5 mm. It operates on a power supply of 100 to 240V AC and supports multiple sensor inputs including thermocouples, RTDs, DC voltage, and DC current. The controller features a relay contact output rated at 3A, 250V AC, and is capable of nine-step pattern control, allowing for flexible temperature management. It complies with UL, CSA standards, and CE marking, ensuring safety and reliability. The device also includes communication capabilities via RS-485 using the Modbus protocol, enabling connection of up to 31 units. The AKT8112101 is suitable for applications requiring precise temperature control in various industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Controllers - Process, Temperature - AKT8112101 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
AKT8112101
Controllers - Process, Temperature AKT8112101
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Universal Process Controllers
Product Number AKT8112101
Product Name Controllers - Process, Temperature
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Xseries flow computing remote modular controller - RMC-100 - ABB Measurement & Analytics
Specs
Controller Type Remote Modular Controller
Form Factor DIN
Interface Network; Web
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
FC Siren Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Voltage Inputs
View Details