Panasonic Temperature Controller; Thermocouple Type Panasonic AKT7111100

Description
TEMPERATURE CONTROLLER; Thermocouple Type:B, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE CONTROLLER; Thermocouple Type:B, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller; Thermocouple Type Panasonic - 96H1537 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller; Thermocouple Type Panasonic
96H1537
Temperature Controller; Thermocouple Type Panasonic 96H1537
TEMPERATURE CONTROLLER; Thermocouple Type:B, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

TEMPERATURE CONTROLLER; Thermocouple Type:B, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.2%; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - AKT7111100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
AKT7111100
Controllers - Process, Temperature AKT7111100
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC DIN Rail

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 100 ~ 240VAC DIN Rail

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Temperature Controllers Universal Process Controllers
Product Number 96H1537 AKT7111100
Product Name Temperature Controller; Thermocouple Type Panasonic Controllers - Process, Temperature
Type B, E, J, K, N, R, S, T, PLII
Control Signal Analog Voltage Output
Accuracy 0.2 ±% FS
Unlock Full Specs
to access all available technical data