The Temperature Controller, Non-Contact Volt, 12V; Thermocouple Type from Panasonic is designed for precise temperature control applications. It supports various thermocouple types including B, C, E, J, K, N, R, S, T, and PLII, making it versatile for different sensing needs. The operating temperature range is from -10°C to 55°C, with a temperature accuracy of ±2°C. The controller outputs a maximum voltage of 12V DC and is compliant with RoHS standards. Its compact design and improved visibility features enhance usability, while the built-in auto-tuning function allows for efficient PID constant calculation. This product is suitable for engineers looking for reliable temperature control solutions in various industrial applications.
TEMPERATURE CTRL, NON-CONTACT VOLT, 12V; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:-; RoHS Compliant: Yes
Temperature Controller (RTD, Type B, C, E, J, K, N, PL-II, R, S, T, W) 100 ~ 240VAC Panel Mount
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers |
| Product Number | 79AC5441 | AKT4R1122001 |
| Product Name | Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic | Controllers - Process, Temperature |
| Type | B, C, E, J, K, N, R, S, T, PLII |