Panasonic Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic AKT4H212200

Description
TEMPERATURE CTRL, NON-CONTACT VOLT, 12V; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE CTRL, NON-CONTACT VOLT, 12V; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic - 79AC5429 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic
79AC5429
Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic 79AC5429
TEMPERATURE CTRL, NON-CONTACT VOLT, 12V; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:-; RoHS Compliant: Yes

TEMPERATURE CTRL, NON-CONTACT VOLT, 12V; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - AKT4H212200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
AKT4H212200
Controllers - Process, Temperature AKT4H212200
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC Panel Mount

Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Temperature Controllers Universal Process Controllers
Product Number 79AC5429 AKT4H212200
Product Name Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic Controllers - Process, Temperature
Type B, C, E, J, K, N, R, S, T, PLII
Unlock Full Specs
to access all available technical data