The Temperature Controller, Non-Contact Volt, 12V; Thermocouple Type from Panasonic is designed for precise temperature control applications. It supports various thermocouple types including B, C, E, J, K, N, R, S, T, and PLII, making it versatile for different sensing needs. The operating temperature range is from 0°C to 50°C, with a temperature accuracy of ±2°C. The controller outputs a maximum voltage of 12V DC and is compliant with RoHS standards. It features a built-in auto-tuning function for PID control, enhancing its performance in maintaining desired temperature settings. The device is compact, improving visibility and operability with a large display and easy programming functions. It is suitable for applications requiring reliable temperature monitoring and control.
Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) 24VAC/DC Panel Mount
TEMPERATURE CTRL, NON-CONTACT VOLT, 12V; Thermocouple Type:B, C, E, J, K, N, R, S, T, PLII; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:2°C; Output Voltage Max:12VDC; Output Voltage Min:-; RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers |
| Product Number | AKT4H212120 | 79AC5428 |
| Product Name | Controllers - Process, Temperature | Temperature Ctrl, Non-Contact Volt, 12V; Thermocouple Type Panasonic |
| Controller Type | Temperature |