Panasonic Switches - Rocker Switches AJ8212BTVF

Description
SWITCH ROCKER DPST 16A 250V
Datasheet
Description
SWITCH ROCKER DPST 16A 250V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Rocker Switches
AJ8212BTVF
Switches - Rocker Switches AJ8212BTVF
SWITCH ROCKER DPST 16A 250V

SWITCH ROCKER DPST 16A 250V

Supplier's Site
Power Rocker Switch, Dpst, 16A; Switch Operation Panasonic - 14T0604 - Newark, An Avnet Company
Chicago, IL, United States
Power Rocker Switch, Dpst, 16A; Switch Operation Panasonic
14T0604
Power Rocker Switch, Dpst, 16A; Switch Operation Panasonic 14T0604
POWER ROCKER SWITCH, DPST, 16A; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:AJ8 Series; Contact Current AC Max:16A RoHS Compliant: Yes

POWER ROCKER SWITCH, DPST, 16A; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:AJ8 Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number AJ8212BTVF 14T0604
Product Name Switches - Rocker Switches Power Rocker Switch, Dpst, 16A; Switch Operation Panasonic
Rocker Actuator Concave (Curved) Rocker
Maintained Contact Switch Function ON/OFF ON/OFF
Momentary Contact Switch Function On-Off
Pole & Throw Specifications Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1383 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Quick-connect #187
View Details
Rocker Switches - 1748298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function Latching
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details