Win Source Part Number: 1355747-AJ8202BTVF
Category: Switches - Rocker Switches
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: AJ8
Package: Bulk
Product Status: Active
Base Product Number: AJ8202
Mounting Type: Panel Mount, Snap-In
HTSUS: 8536.50.9065
ECCN: EAR99
Current Rating (Amps): 16A (AC)
Circuit: DPST
Switch Function: On-Off
Voltage Rating - AC: 250 V
Actuator Type: Concave (Curved)
Color - Actuator/Cap: Black
Actuator Marking: O
Termination Style: Quick Connect - 0.250" (6.3mm)
Panel Cutout Dimensions: Rectangular - 28.20mm x 12.90mm
Mechanical Life: 50,000 Cycles
Electrical Life: 10,000 Cycles
SWITCH ROCKER DPST 16A 250V
POWER ROCKER SWITCH, DPST, 16A; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:AJ8 Series; Contact Current AC Max:16A RoHS Compliant: Yes
| Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches |
| Product Number | 1355747-AJ8202BTVF | AJ8202BTVF | 14T0602 |
| Product Name | Switches - Rocker Switches | Switches - Rocker Switches | Power Rocker Switch, Dpst, 16A; Switch Operation Panasonic |
| Switch Type | Toggle | ||
| Pole & Throw Specifications | DPST | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST |
| Rocker Actuator | Concave (Curved) | Rocker | |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | |
| Momentary Contact Switch Function | On-Off |