POWER ROCKER SWITCH, DPST, 10A
POWER ROCKER SWITCH, DPST, 10A; Switch Operation:On-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:AJ7 Series; Contact Current AC Max:10A RoHS Compliant: Yes
SWITCH ROCKER DPST 10A 250V
| Utmel Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 590-AJ7202BTVF | 14T0598 | AJ7202BTVF |
| Product Name | POWER ROCKER SWITCH, DPST, 10A | Power Rocker Switch, Dpst, 10A; Switch Operation Panasonic | Switches - Rocker Switches |
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Double Pole, Single Throw; DPST |
| Standards / Compliances | RoHS | RoHS | UL Listed |
| Operating Temperature | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) | |
| Rocker Actuator | Rocker | Concave (Curved) | |
| Maintained Contact Switch Function | ON/OFF | ON/OFF |