Win Source Part Number: 1044279-AJ7202BF
Category: Switches>Rocker Switches
Series: AJ7
Termination Style: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Voltage Rating - AC: 250 V
Standard Package: 100
Panel Cutout Dimensions: Rectangular - 19.20mm x 12.90mm
Circuit: DPST
Switch Function: On-Off
Actuator Type: Concave (Curved)
Electrical Life: 10,000 Cycles
Mechanical Life: 50,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: O
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): 1977068-2; GRS-4021B-0000; 1977068-1; 632222-1B-JA; MR93-222B3; GRS-4021C-0000;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A (AC)
HTSUS: 8536.50.9065
Mfr: Panasonic Electric Works
Other Names: 255-4182
Base Product Number: AJ7202
SWITCH ROCKER DPST 10A 250V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Rocker Switches |
| Product Number | 1044279-AJ7202BF | AJ7202BF |
| Product Name | Switches - Rocker Switches | Switches - Rocker Switches |
| Switch Type | Toggle | |
| Pole & Throw Specifications | DPST | Double Pole, Single Throw; DPST |
| Rocker Actuator | Concave (Curved) | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off |