Panasonic Operator Interface AIGT2030B

Description
OPERATOR INTERFACE, GT SERIES, 4 INCH SCREEN, 240 X 96 PIXELS, 3 COLOR, 24 VDC, 4.7 MA, 0 TO +50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
Description
OPERATOR INTERFACE, GT SERIES, 4 INCH SCREEN, 240 X 96 PIXELS, 3 COLOR, 24 VDC, 4.7 MA, 0 TO +50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Operator Interface - 6141446 - Radwell International
Willingboro, NJ, United States
Operator Interface
6141446
Operator Interface 6141446
OPERATOR INTERFACE, GT SERIES, 4 INCH SCREEN, 240 X 96 PIXELS, 3 COLOR, 24 VDC, 4.7 MA, 0 TO +50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

OPERATOR INTERFACE, GT SERIES, 4 INCH SCREEN, 240 X 96 PIXELS, 3 COLOR, 24 VDC, 4.7 MA, 0 TO +50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Touchscreen,GT-11,Small Touch Screen,Black,24VDC,RS232 Type - 70036090 - Allied Electronics, Inc.
Fort Worth, TX, USA
Touchscreen,GT-11,Small Touch Screen,Black,24VDC,RS232 Type
70036090
Touchscreen,GT-11,Small Touch Screen,Black,24VDC,RS232 Type 70036090
Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features: (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front). (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery. (GT05, GT32) SD Memory Card Slot, USB Interface (GT32) Ethernet, Sound (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT11: 4" touch screen features 240 × 96 pixel resolution. New and improved features and 70% up in brightness from its predecessor the GT-10. The GT11 can also be mounted vertically. 1.375 MB of Memory.

Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time.
Key Features:

  • (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front).
  • (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery.
  • (GT05, GT32) SD Memory Card Slot, USB Interface
  • (GT32) Ethernet, Sound
  • (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008)
    GT11: 4" touch screen features 240 × 96 pixel resolution. New and improved features and 70% up in brightness from its predecessor the GT-10. The GT11 can also be mounted vertically. 1.375 MB of Memory.
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 6141446 70036090
Product Name Operator Interface Touchscreen,GT-11,Small Touch Screen,Black,24VDC,RS232 Type
Configuration Panel
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
POLARIS Smart HMI 21,5
Specs
Configuration Panel
I/O Interfaces Ethernet; USB
Type Flat Panel Display
View Details
Programmable Human Machine Interface - CR0452 - ifm efector inc.
Specs
Configuration Panel; panel/surf.
Resolution 480 x 272
Display Size 4.3 inch (109 mm)
View Details
2 suppliers
Operator Interface - 348448 - Radwell International
Allen-Bradley / Rockwell Automation
View Details