Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230868-AIGT0030B1
Length: 105.0036 mm
Number of Ports: 1
Display Type: LCD
Width: 65.9892 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Depth: 24.003 mm
Mount: Panel
RoHS: Compliant
Min Operating Temperature: 0 °C
Voltage Rating (DC): 5 V
Max Operating Temperature: 50 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230868-AIGT0030B1 |
| Product Name | Custom Parts - Custom Parts (0 - A) - AIGT0030B1 |