Panasonic PROGRAMMABLE DISPLAY,GT-01 3INCH 3-COLOR LED TOUCH SCREEN,BLACK COLOR 24VDC,RS23 AIGT0030B

Description
Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features: (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front). (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery. (GT05, GT32) SD Memory Card Slot, USB Interface (GT32) Ethernet, Sound (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT01: 3" touch screen has a feature of a 5.7" panel. This ultra small (110 W × 72 H × 28 D mm) panel features 128 × 64 pixel resolution. It is more flexible than a regular text panel and can also be mounted vertically. 384 KB of Memory.
Datasheet
Description
Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features: (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front). (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery. (GT05, GT32) SD Memory Card Slot, USB Interface (GT32) Ethernet, Sound (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT01: 3" touch screen has a feature of a 5.7" panel. This ultra small (110 W × 72 H × 28 D mm) panel features 128 × 64 pixel resolution. It is more flexible than a regular text panel and can also be mounted vertically. 384 KB of Memory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PROGRAMMABLE DISPLAY,GT-01 3INCH 3-COLOR LED TOUCH SCREEN,BLACK COLOR 24VDC,RS23 - 70036274 - Allied Electronics, Inc.
Fort Worth, TX, USA
PROGRAMMABLE DISPLAY,GT-01 3INCH 3-COLOR LED TOUCH SCREEN,BLACK COLOR 24VDC,RS23
70036274
PROGRAMMABLE DISPLAY,GT-01 3INCH 3-COLOR LED TOUCH SCREEN,BLACK COLOR 24VDC,RS23 70036274
Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features: (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front). (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery. (GT05, GT32) SD Memory Card Slot, USB Interface (GT32) Ethernet, Sound (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT01: 3" touch screen has a feature of a 5.7" panel. This ultra small (110 W × 72 H × 28 D mm) panel features 128 × 64 pixel resolution. It is more flexible than a regular text panel and can also be mounted vertically. 384 KB of Memory.

Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features:

  • (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front).
  • (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery.
  • (GT05, GT32) SD Memory Card Slot, USB Interface
  • (GT32) Ethernet, Sound
  • (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT01: 3" touch screen has a feature of a 5.7" panel. This ultra small (110 W × 72 H × 28 D mm) panel features 128 × 64 pixel resolution. It is more flexible than a regular text panel and can also be mounted vertically. 384 KB of Memory.
Supplier's Site
Touchscreen Display; Meter Display Type Panasonic - 73K7129 - Newark, An Avnet Company
Chicago, IL, United States
Touchscreen Display; Meter Display Type Panasonic
73K7129
Touchscreen Display; Meter Display Type Panasonic 73K7129
TOUCHSCREEN DISPLAY; Meter Display Type:LCD Monochrome; Display Size:35.18mm x 70.38mm; Display Resolution:128 x 64 Pixels; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; Product Range:-RoHS Compliant: Yes

TOUCHSCREEN DISPLAY; Meter Display Type:LCD Monochrome; Display Size:35.18mm x 70.38mm; Display Resolution:128 x 64 Pixels; Screen Size:-; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 70036274 73K7129
Product Name PROGRAMMABLE DISPLAY,GT-01 3INCH 3-COLOR LED TOUCH SCREEN,BLACK COLOR 24VDC,RS23 Touchscreen Display; Meter Display Type Panasonic
Configuration Panel
Type Flat Panel Display
Screen Graphic Graphic
Display Size 3.0 inch (76.2 mm) 1.4 to 2.8 inch (35.18 to 70.38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

smartPanel - H41-A1A41-0 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Type Cortex-A8
View Details
Modular TPC - Computing Box Module with Intel Atom and Celeron CPU - TPC-B300-E20A - Advantech
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Type Intel® Atom™ x6425E 2.0GHz Quad-Core
View Details
Machine Interface - 2171-CDPX-X-E2-W-10-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details