Panasonic Touchscreen Display; Meter Display Type Panasonic AIG05SQ02D

Description
TOUCHSCREEN DISPLAY; Meter Display Type:LCD Color; Display Size:55.2mm x 73mm; Display Resolution:320 x 240 Pixels; Screen Size:3.5"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Description
TOUCHSCREEN DISPLAY; Meter Display Type:LCD Color; Display Size:55.2mm x 73mm; Display Resolution:320 x 240 Pixels; Screen Size:3.5"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touchscreen Display; Meter Display Type Panasonic - 08N3194 - Newark, An Avnet Company
Chicago, IL, United States
Touchscreen Display; Meter Display Type Panasonic
08N3194
Touchscreen Display; Meter Display Type Panasonic 08N3194
TOUCHSCREEN DISPLAY; Meter Display Type:LCD Color; Display Size:55.2mm x 73mm; Display Resolution:320 x 240 Pixels; Screen Size:3.5"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

TOUCHSCREEN DISPLAY; Meter Display Type:LCD Color; Display Size:55.2mm x 73mm; Display Resolution:320 x 240 Pixels; Screen Size:3.5"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet
TOUCHSCREEN; GT-05S; 24VDC; 3.6W; 4,096COLORS; 320X240 RES; 73X55.2 AREA - 70036315 - Allied Electronics, Inc.
Fort Worth, TX, USA
TOUCHSCREEN; GT-05S; 24VDC; 3.6W; 4,096COLORS; 320X240 RES; 73X55.2 AREA
70036315
TOUCHSCREEN; GT-05S; 24VDC; 3.6W; 4,096COLORS; 320X240 RES; 73X55.2 AREA 70036315
Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features: (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front). (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery. (GT05, GT32) SD Memory Card Slot, USB Interface (GT32) Ethernet, Sound (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT05: 3.5" touch screens features 320 × 240 pixel resolution, and available in 4096 color STN LCD with a wide viewing angle(GT05S) and high-contrast Green/Orange/Red or White/Red/Pink display(GT05G, GT05M). USB interface and SD card slot are standard with all GT05 models. 12.88 MB of Memory.

Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features:

  • (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front).
  • (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery.
  • (GT05, GT32) SD Memory Card Slot, USB Interface
  • (GT32) Ethernet, Sound
  • (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT05: 3.5" touch screens features 320 × 240 pixel resolution, and available in 4096 color STN LCD with a wide viewing angle(GT05S) and high-contrast Green/Orange/Red or White/Red/Pink display(GT05G, GT05M). USB interface and SD card slot are standard with all GT05 models. 12.88 MB of Memory.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Human Machine Interfaces Human Machine Interfaces
Product Number 08N3194 70036315
Product Name Touchscreen Display; Meter Display Type Panasonic TOUCHSCREEN; GT-05S; 24VDC; 3.6W; 4,096COLORS; 320X240 RES; 73X55.2 AREA
Screen Graphic Graphic
Resolution 320 x 240 Pixels
Display Size 3.5 inch (88.9 mm)
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data