Panasonic Touchscreen, GT02M, 3.8 Inch Screen, 5VDC, Whitre/Pink/Red Display, 240x96 dots AIG02MQ03D

Description
Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features: (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front). (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery. (GT05, GT32) SD Memory Card Slot, USB Interface (GT32) Ethernet, Sound (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT05: 3.5" touch screens features 320 × 240 pixel resolution, and available in 4096 color STN LCD with a wide viewing angle(GT05S) and high-contrast Green/Orange/Red or White/Red/Pink display(GT05G, GT05M). USB interface and SD card slot are standard with all GT05 models. 12.88 MB of Memory.
Description
Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features: (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front). (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery. (GT05, GT32) SD Memory Card Slot, USB Interface (GT32) Ethernet, Sound (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT05: 3.5" touch screens features 320 × 240 pixel resolution, and available in 4096 color STN LCD with a wide viewing angle(GT05S) and high-contrast Green/Orange/Red or White/Red/Pink display(GT05G, GT05M). USB interface and SD card slot are standard with all GT05 models. 12.88 MB of Memory.

Suppliers

Company
Product
Description
Supplier Links
Touchscreen, GT02M, 3.8 Inch Screen, 5VDC, Whitre/Pink/Red Display, 240x96 dots - 70036442 - Allied Electronics, Inc.
Fort Worth, TX, USA
Touchscreen, GT02M, 3.8 Inch Screen, 5VDC, Whitre/Pink/Red Display, 240x96 dots
70036442
Touchscreen, GT02M, 3.8 Inch Screen, 5VDC, Whitre/Pink/Red Display, 240x96 dots 70036442
Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features: (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front). (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery. (GT05, GT32) SD Memory Card Slot, USB Interface (GT32) Ethernet, Sound (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT05: 3.5" touch screens features 320 × 240 pixel resolution, and available in 4096 color STN LCD with a wide viewing angle(GT05S) and high-contrast Green/Orange/Red or White/Red/Pink display(GT05G, GT05M). USB interface and SD card slot are standard with all GT05 models. 12.88 MB of Memory.

Panasonic GT Series raises the bar of what the compact touch panels can offer. The improved screen clarity, a wide viewing angle, the ample of convenient features of these analog-touch panels and the powerful configuration tools deliver all the benefits of larger screens for every application, while you save cost, space and design time. Key Features:

  • (All GT series) Line Graph, Receipt, Scaling, Buzzer, Bitmap Import, Multi Languages, Pass-Thru Programming, Trend Graph, Flow Display, Custom Protocol, Password, IP65 (Front).
  • (All GT series except GT01) Real-time Clock, Retentive Memory, Alarm History / Alarm List, Clock/Backup battery.
  • (GT05, GT32) SD Memory Card Slot, USB Interface
  • (GT32) Ethernet, Sound
  • (All GT series except GT05) UL, cUL, CE (GT05 is UL only as of 8/15/2008) GT05: 3.5" touch screens features 320 × 240 pixel resolution, and available in 4096 color STN LCD with a wide viewing angle(GT05S) and high-contrast Green/Orange/Red or White/Red/Pink display(GT05G, GT05M). USB interface and SD card slot are standard with all GT05 models. 12.88 MB of Memory.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Human Machine Interfaces
Product Number 70036442
Product Name Touchscreen, GT02M, 3.8 Inch Screen, 5VDC, Whitre/Pink/Red Display, 240x96 dots
Configuration Panel
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Human Machine Interface - CR1144 - ifm efector inc.
Specs
Configuration Panel; panel/surf.; installation in panels or panel cutouts
I/O Interfaces Ethernet; CAN; Ethernet
Type ARM Dual Core 64 Bit 1,4 GHz
View Details
2 suppliers
smartPanel - HA1-A1A41-0 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Type Cortex-A10
View Details
POLARIS Smart HMI 7
Specs
I/O Interfaces Ethernet; USB
Type Flat Panel Display
Display Size 7.0 inch (178 mm)
View Details
15” XGA Industrial Monitor with Resistive Touch Control, Direct VGA/DP, and Wide Operating Temperature Range - FPM-7151T-R3AE - Advantech
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details