Panasonic Relays - Relay Sockets AHNA21

Description
Win Source Part Number: 1044112-AHNA21 Category: Relays>Relay Sockets Series: AHN Type: Socket Number of Positions: 8 Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: HN2 Relays Standard Package: 10 Mounting Type: DIN Rail Alternative Parts (Cross-Reference): AHNA21AHN-A21; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Panasonic Electric Works Other Names: 255-1802 Base Product Number: AHNA2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1044112-AHNA21 Category: Relays>Relay Sockets Series: AHN Type: Socket Number of Positions: 8 Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: HN2 Relays Standard Package: 10 Mounting Type: DIN Rail Alternative Parts (Cross-Reference): AHNA21AHN-A21; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Panasonic Electric Works Other Names: 255-1802 Base Product Number: AHNA2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Relay Sockets - AHNA21 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
AHNA21
Relays - Relay Sockets AHNA21
Win Source Part Number: 1044112-AHNA21 Category: Relays>Relay Sockets Series: AHN Type: Socket Number of Positions: 8 Termination Style: Screw Terminal Package: Bulk For Use With/Related Products: HN2 Relays Standard Package: 10 Mounting Type: DIN Rail Alternative Parts (Cross-Reference): AHNA21AHN-A21; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Panasonic Electric Works Other Names: 255-1802 Base Product Number: AHNA2 Product Status: Obsolete

Win Source Part Number: 1044112-AHNA21
Category: Relays>Relay Sockets
Series: AHN
Type: Socket
Number of Positions: 8
Termination Style: Screw Terminal
Package: Bulk
For Use With/Related Products: HN2 Relays
Standard Package: 10
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): AHNA21AHN-A21;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Panasonic Electric Works
Other Names: 255-1802
Base Product Number: AHNA2
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
AHNA21
Relay Sockets & Hardware AHNA21
Relay Sockets & Hardware FOR HN2 RELAYS SCREW TERMINALS

Relay Sockets & Hardware FOR HN2 RELAYS SCREW TERMINALS

Buy Now Datasheet
Relay Socket, 16A; Socket Mounting Panasonic - 73J7752 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 16A; Socket Mounting Panasonic
73J7752
Relay Socket, 16A; Socket Mounting Panasonic 73J7752
RELAY SOCKET, 16A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:10Pins; Current Rating:16A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic HN2 Series Relays RoHS Compliant: Yes

RELAY SOCKET, 16A; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:10Pins; Current Rating:16A; Voltage Rating:250VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic HN2 Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Relay Sockets Relay Sockets Relay Sockets
Product Number AHNA21 AHNA21 73J7752
Product Name Relays - Relay Sockets Relay Sockets & Hardware Relay Socket, 16A; Socket Mounting Panasonic
Number of Pins/Blades 10-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 3416874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
Linergy “Hot Plug” Distribution - HK, ISO - Schneider Electric, Automation & Control
Schneider Electric, Automation & Control
Specs
Mounting Style Other; Mounting Plates
Terminal Type Quick Connect/ Disconnect Terminals
International Approvals CSA, DNV, LROS, UL
View Details