Panasonic Relays - Relay Sockets AHNA11K

Description
Win Source Part Number: 1044111-AHNA11K Category: Relays>Relay Sockets Series: AHN Type: Socket Number of Positions: 5 Termination Style: Screw Terminal Package: Tray For Use With/Related Products: HN1 Relays Standard Package: 10 Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Panasonic Electric Works Other Names: 255-6559 Base Product Number: AHNA1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1044111-AHNA11K Category: Relays>Relay Sockets Series: AHN Type: Socket Number of Positions: 5 Termination Style: Screw Terminal Package: Tray For Use With/Related Products: HN1 Relays Standard Package: 10 Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Panasonic Electric Works Other Names: 255-6559 Base Product Number: AHNA1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Relay Sockets - AHNA11K - Win Source Electronics
Laguna Hills, CA, United States
Relays - Relay Sockets
AHNA11K
Relays - Relay Sockets AHNA11K
Win Source Part Number: 1044111-AHNA11K Category: Relays>Relay Sockets Series: AHN Type: Socket Number of Positions: 5 Termination Style: Screw Terminal Package: Tray For Use With/Related Products: HN1 Relays Standard Package: 10 Mounting Type: DIN Rail ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Panasonic Electric Works Other Names: 255-6559 Base Product Number: AHNA1 Product Status: Obsolete

Win Source Part Number: 1044111-AHNA11K
Category: Relays>Relay Sockets
Series: AHN
Type: Socket
Number of Positions: 5
Termination Style: Screw Terminal
Package: Tray
For Use With/Related Products: HN1 Relays
Standard Package: 10
Mounting Type: DIN Rail
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Panasonic Electric Works
Other Names: 255-6559
Base Product Number: AHNA1
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Relay Sockets & Hardware
AHNA11K
Relay Sockets & Hardware AHNA11K
Relay Sockets & Hardware HN1 DIN 1-pole Rail Terminal Socket

Relay Sockets & Hardware HN1 DIN 1-pole Rail Terminal Socket

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Relay Sockets Relay Sockets
Product Number AHNA11K AHNA11K
Product Name Relays - Relay Sockets Relay Sockets & Hardware
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 6667980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details