RELAY, SPST-NO, 277VAC, 30VDC, 16A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 16A 12V
General Purpose Relays 1FormA DC TM typ 12V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 11N0402 | AHN36012 | AHN36012 |
| Product Name | Relay, Spst-No, 277Vac, 30Vdc, 16A; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |