The AHN22348N is a 2-form C plug-in relay with a 48 V DC coil, integrated diode, and green LED indication, designed for control panel applications. It measures 20% smaller in width and height than prior HC/HJ models. It switches up to 5 A at 250 V AC and 5 A at 30 V DC, with a maximum switching current of 10 A for DC loads. Coil resistance is 4,350 Ω ±10%, drawing 11.0 mA at nominal voltage, consuming 0.53 W. Contact resistance is max. 50 mΩ, and insulation resistance exceeds 1,000 MΩ. It operates at -40°C to +70°C, with an operate time of max. 15 ms and release time of max. 20 ms. Certified to UL/C-UL and VDE standards. Unit weight is approximately 17 g.
General Purpose Relays AHN NEW 2 FORM C
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | AHN22348N |
| Product Name | General Purpose Relays |
| Relay Type | General |