Manufacturer: Panasonic Electric Works
Win Source Part Number: 1143020-AHN22324N
Packaging: Box
Termination Style: Plug In
Mounting Style: Socketable
Features: Diode, Lighted Indicator
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 1.09 kOhms
Coil Current: 22.0mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 5A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 20ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
General Purpose Relays AHN NEW 2 FORM C
RELAY GEN PURPOSE DPDT 5A 24V
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1143020-AHN22324N | AHN22324N | AHN22324N | 29X2626 |
| Product Name | Power Relays, Over 2 Amps - AHN22324N | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Ltb 9/30/2020 H Panasonic |
| Resistance | 1090 ohms | |||
| Mounting | PCBoard; Socketable | Socket or Plug-in Style; Socketable | ||
| Relay Type | General | |||
| Approvals | RoHS |