LTB 9/30/2020 H ROHS COMPLIANT: YES
General Purpose Relays AHN NEW 2 FORM C
RELAY GEN PURPOSE DPDT 5A 5V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 29X2616 | AHN22205N | AHN22205N |
| Product Name | Ltb 9/30/2020 H Rohs Compliant Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS | RoHS | |
| Relay Type | General | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |