AHN221X0N is a 2-form C plug-in relay with LED indication, designed for control panel applications, featuring a maximum switching current of 5 A at AC loads and 10 A at DC loads, with a nominal coil voltage of 100/110 V AC. It has a compact size, 20% smaller than the HC/HJ relay series, with a nominal operating power of 0.9 VA, and meets UL/C-UL certification. The relay uses AgNi contact material, has a contact resistance of max. 50 mΩ, and operates with a maximum switching voltage of 250 V AC and 30 V DC. Its operate time is max. 15 ms and release time is max. 20 ms due to LED integration. Unit weight is approximately 17 g.
General Purpose Relays AHN NEW 2 FORM C
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | AHN221X0N |
| Product Name | General Purpose Relays |
| Relay Type | General |