AHN22105 is a plug-in relay with 2 Form C contacts, 5 V DC coil voltage, and LED indication. It has a maximum switching current of 5 A for AC and DC loads, with a max switching capacity of 1,250 VA and 150 W for resistive loads. Contact resistance is max 50 mΩ, and insulation resistance is min 1,000 MΩ at 500 V DC. The relay operates at 0.53 W coil power, with an operate time of max 15 ms and release time of max 5 ms. It is certified by UL/C-UL and VDE, with an operating temperature range of -40°C to +70°C. Unit weight is approximately 17 g. The package is plug-in type with screw terminal socket for DIN rail mounting.
General Purpose Relays Plug-in DC5V w/ LED 2 Form C, 5VDC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | AHN22105 |
| Product Name | General Purpose Relays |
| Relay Type | General |