The AHN22048N is a 2 Form C plug-in relay with a 48 V DC coil, designed for control panel applications requiring high-capacity switching. It features a compact footprint 20% smaller than the HC/HJ relay series, with screw terminal compatibility for DIN rail mounting. The relay supports a maximum switching current of 10 A for AC loads and 5 A for DC loads, with a maximum switching capacity of 1,250 VA and 150 W for resistive loads. Contact material is AgNi, and it operates with a nominal coil power of 0.53 W. It meets UL/C-UL and VDE certification standards, with an operating temperature range of -40°C to +70°C and an approximate weight of 17 g.
General Purpose Relays AHN NEW 2 FORM C
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | AHN22048N |
| Product Name | General Purpose Relays |
| Relay Type | General |