Manufacturer: Panasonic Electric Works
Win Source Part Number: 1143018-AHN22024N
Categories: Relays
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
RELAY GEN PURPOSE DPDT 5A 24V
General Purpose Relays HN Relay
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1143018-AHN22024N | AHN22024N | AHN22024N | 29X2605 |
| Product Name | Power Relays, Over 2 Amps - AHN22024N | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Ltb 9/30/2020 H Panasonic |
| Mounting | PCBoard | Socket or Plug-in Style; Socketable |