RELAY GEN PURPOSE DPDT 5A 5V
General Purpose Relays 2 Form C, 5VDC
RELAY, DPDT, 277VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:5A; Product Range:HN(AHN) Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | AHN22005 | AHN22005 | 11N0373 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |
| Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket |