General Purpose Relays Plug-in AC24V w/ LED 2 Form C, 24VDC
RELAY GEN PURPOSE DPDT 5A 24V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | AHN21124 | AHN21124 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Approvals | RoHS | |
| Poles | Double Pole (DP) | |
| Throw | Double Throw |