AHN210X0N is a 2-form C plug-in relay with AC coil operation at 100/110 V AC, designed for control panel applications. It features a compact design 20% smaller than prior HC/HJ relays, with a maximum switching current of 5 A at 250 V AC and 5 A at 30 V DC. The relay has a nominal operating power of 0.9 VA, contact resistance of max. 50 mΩ, and uses AgNi contact material. It meets UL/C-UL certification, with an insulation resistance of min. 1,000 MΩ and dielectric strength of 1,000 Vrms between open contacts. Operating time is max. 15 ms, release time max. 5 ms without diode, and ambient temperature range is -40°C to +70°C. Unit weight is approximately 17 g.
General Purpose Relays AHN NEW 2 FORM C
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | AHN210X0N |
| Product Name | General Purpose Relays |
| Relay Type | General |