Panasonic Power Relays, Over 2 Amps - AHN12324 AHN12324

Description
Manufacturer: Panasonic Win Source Part Number: 860798-AHN12324 Series: AHN Operating Temperature Range: -40°C ~ 50°C Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable Package: Box Mounting: Socketable Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8536.49.0075 Other Part Number: AHN12324-ND, 255-5513, -AHN12324-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 860798-AHN12324 Series: AHN Operating Temperature Range: -40°C ~ 50°C Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable Package: Box Mounting: Socketable Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8536.49.0075 Other Part Number: AHN12324-ND, 255-5513, -AHN12324-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - AHN12324 - 860798-AHN12324 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - AHN12324
860798-AHN12324
Power Relays, Over 2 Amps - AHN12324 860798-AHN12324
Manufacturer: Panasonic Win Source Part Number: 860798-AHN12324 Series: AHN Operating Temperature Range: -40°C ~ 50°C Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable Package: Box Mounting: Socketable Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8536.49.0075 Other Part Number: AHN12324-ND, 255-5513, -AHN12324-ND

Manufacturer: Panasonic
Win Source Part Number: 860798-AHN12324
Series: AHN
Operating Temperature Range: -40°C ~ 50°C
Features: General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
Package: Box
Mounting: Socketable
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8536.49.0075
Other Part Number: AHN12324-ND, 255-5513, -AHN12324-ND

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - AHN12324 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
AHN12324
Relays - Power Relays, Over 2 Amps AHN12324
RELAY GEN PURPOSE SPDT 16A 24V

RELAY GEN PURPOSE SPDT 16A 24V

Supplier's Site
General Purpose Relays - AHN12324 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
AHN12324
General Purpose Relays AHN12324
General Purpose Relays HN Relay

General Purpose Relays HN Relay

Buy Now Datasheet
Ltb 9/30/2020 H Panasonic - 11N0359 - Newark, An Avnet Company
Chicago, IL, United States
Ltb 9/30/2020 H Panasonic
11N0359
Ltb 9/30/2020 H Panasonic 11N0359
LTB 9/30/2020 H

LTB 9/30/2020 H

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 860798-AHN12324 AHN12324 AHN12324 11N0359
Product Name Power Relays, Over 2 Amps - AHN12324 Relays - Power Relays, Over 2 Amps General Purpose Relays Ltb 9/30/2020 H Panasonic
Mounting PCBoard; Socketable Socket or Plug-in Style; Socketable
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details