Panasonic Relays - Power Relays, Over 2 Amps AHN12105

Description
Win Source Part Number: 1218425-AHN12105 Category: Relays>Power Relays, Over 2 Amps Series: AHN Termination Style: Plug In Features: Lighted Indicator Package: Box Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 500 Coil Resistance: 47 Ohms Coil Current: 106.4 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 16 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.75 VDC HTSUS: 8536.49.0075 Mfr: Panasonic Electric Works Other Names: -AHN12105-ND Base Product Number: AHN121 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1218425-AHN12105 Category: Relays>Power Relays, Over 2 Amps Series: AHN Termination Style: Plug In Features: Lighted Indicator Package: Box Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 500 Coil Resistance: 47 Ohms Coil Current: 106.4 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 16 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.75 VDC HTSUS: 8536.49.0075 Mfr: Panasonic Electric Works Other Names: -AHN12105-ND Base Product Number: AHN121 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1218425-AHN12105 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1218425-AHN12105
Relays - Power Relays, Over 2 Amps 1218425-AHN12105
Win Source Part Number: 1218425-AHN12105 Category: Relays>Power Relays, Over 2 Amps Series: AHN Termination Style: Plug In Features: Lighted Indicator Package: Box Contact Form: SPDT (1 Form C) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 500 Coil Resistance: 47 Ohms Coil Current: 106.4 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 16 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.5 VDC Must Release Voltage: 0.75 VDC HTSUS: 8536.49.0075 Mfr: Panasonic Electric Works Other Names: -AHN12105-ND Base Product Number: AHN121 Product Status: Obsolete

Win Source Part Number: 1218425-AHN12105
Category: Relays>Power Relays, Over 2 Amps
Series: AHN
Termination Style: Plug In
Features: Lighted Indicator
Package: Box
Contact Form: SPDT (1 Form C)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 500
Coil Resistance: 47 Ohms
Coil Current: 106.4 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 16 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 5 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.5 VDC
Must Release Voltage: 0.75 VDC
HTSUS: 8536.49.0075
Mfr: Panasonic Electric Works
Other Names: -AHN12105-ND
Base Product Number: AHN121
Product Status: Obsolete

Buy Now Datasheet
General Purpose Relays - AHN12105 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
AHN12105
General Purpose Relays AHN12105
General Purpose Relays HN RELAYS (AHN)

General Purpose Relays HN RELAYS (AHN)

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - AHN12105 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
AHN12105
Relays - Power Relays, Over 2 Amps AHN12105
RELAY GEN PURPOSE SPDT 16A 5V

RELAY GEN PURPOSE SPDT 16A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 1218425-AHN12105 AHN12105 AHN12105
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Resistance 47 ohms
Mounting PCBoard; Socketable Socket or Plug-in Style; Socketable
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

200A Lacthing DC contactor - CHDC-D200SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 286-316 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Relays - Power Relays, Over 2 Amps - 1373460-G2R-2-DC5 - Win Source Electronics
Specs
Resistance 47 ohms
Mounting PCBoard; Through Hole
View Details
4 suppliers
Type 20.28 - Modular step relay 16A - 202882304000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details