Panasonic Relays - Power Relays, Over 2 Amps AHN12024

Description
Win Source Part Number: 1044110-AHN12024 Category: Relays>Power Relays, Over 2 Amps Series: AHN Termination Style: Plug In Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 500 Coil Resistance: 1.09 kOhms Coil Current: 22 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 50°C Alternative Parts (Cross-Reference): 8-1415014-1; RP710024.; RT314024F; 2-1415899-3; ALZ12B24; ALZ11F24; ALZ11B24AHN-12024; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: AHN12024-ND,255-4101 -5 Base Product Number: AHN120 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1044110-AHN12024 Category: Relays>Power Relays, Over 2 Amps Series: AHN Termination Style: Plug In Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 500 Coil Resistance: 1.09 kOhms Coil Current: 22 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 50°C Alternative Parts (Cross-Reference): 8-1415014-1; RP710024.; RT314024F; 2-1415899-3; ALZ12B24; ALZ11F24; ALZ11B24AHN-12024; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: AHN12024-ND,255-4101 -5 Base Product Number: AHN120 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1044110-AHN12024 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1044110-AHN12024
Relays - Power Relays, Over 2 Amps 1044110-AHN12024
Win Source Part Number: 1044110-AHN12024 Category: Relays>Power Relays, Over 2 Amps Series: AHN Termination Style: Plug In Package: Tube Contact Form: SPDT (1 Form C) Contact Material: Silver Nickel (AgNi) Standard Package: 500 Coil Resistance: 1.09 kOhms Coil Current: 22 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 16 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Mounting Type: Socketable Temperature Range - Operating: -40°C ~ 50°C Alternative Parts (Cross-Reference): 8-1415014-1; RP710024.; RT314024F; 2-1415899-3; ALZ12B24; ALZ11F24; ALZ11B24AHN-12024; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0050 Mfr: Panasonic Electric Works Other Names: AHN12024-ND,255-4101 -5 Base Product Number: AHN120 Product Status: Obsolete

Win Source Part Number: 1044110-AHN12024
Category: Relays>Power Relays, Over 2 Amps
Series: AHN
Termination Style: Plug In
Package: Tube
Contact Form: SPDT (1 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 500
Coil Resistance: 1.09 kOhms
Coil Current: 22 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 16 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 5 ms
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 50°C
Alternative Parts (Cross-Reference): 8-1415014-1; RP710024.; RT314024F; 2-1415899-3; ALZ12B24; ALZ11F24; ALZ11B24AHN-12024;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0050
Mfr: Panasonic Electric Works
Other Names: AHN12024-ND,255-4101-5
Base Product Number: AHN120
Product Status: Obsolete

Buy Now Datasheet
General Purpose Relays - AHN12024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
AHN12024
General Purpose Relays AHN12024
General Purpose Relays HN Relay

General Purpose Relays HN Relay

Buy Now Datasheet
Ltb 9/30/2020 H Panasonic Electronic Components - 08AK9671 - Newark, An Avnet Company
Chicago, IL, United States
Ltb 9/30/2020 H Panasonic Electronic Components
08AK9671
Ltb 9/30/2020 H Panasonic Electronic Components 08AK9671
LTB 9/30/2020 H

LTB 9/30/2020 H

Supplier's Site
Relays - Power Relays, Over 2 Amps - AHN12024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
AHN12024
Relays - Power Relays, Over 2 Amps AHN12024
RELAY GEN PURPOSE SPDT 16A 24V

RELAY GEN PURPOSE SPDT 16A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1044110-AHN12024 AHN12024 08AK9671 AHN12024
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Ltb 9/30/2020 H Panasonic Electronic Components Relays - Power Relays, Over 2 Amps
Resistance 1090 ohms
Mounting PCBoard; Socketable Socket or Plug-in Style; Socketable
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Type 4C.01 - Relay interface modules 16A - 4C0182300060SPA - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, CE-2, CSA, IMQ-grande, cRUus, ukca, VDE
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393219-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Force Guided Relays - 2861777 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 45 watts
View Details