Panasonic Relay Terminal Socket; Socket Mounting Panasonic AHKA21

Description
RELAY TERMINAL SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:15A; Voltage Rating:125VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic HK Series Relays RoHS Compliant: Yes
Datasheet
Description
RELAY TERMINAL SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:15A; Voltage Rating:125VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic HK Series Relays RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Terminal Socket; Socket Mounting Panasonic - 64K3054 - Newark, An Avnet Company
Chicago, IL, United States
Relay Terminal Socket; Socket Mounting Panasonic
64K3054
Relay Terminal Socket; Socket Mounting Panasonic 64K3054
RELAY TERMINAL SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:15A; Voltage Rating:125VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic HK Series Relays RoHS Compliant: Yes

RELAY TERMINAL SOCKET; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:15A; Voltage Rating:125VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:Panasonic HK Series Relays RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 64K3054
Product Name Relay Terminal Socket; Socket Mounting Panasonic
Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 1232851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Style DIN; Other; Din rail
Terminal Type Other; Push in
International Approvals RoHS Compliant
View Details
SocketPac® Series -  - Advanced Interconnections Corp.
Advanced Interconnections Corp.
Specs
Mounting Style Panel; Surface (optional feature); PCB
Terminal Type Solder
International Approvals RoHS
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details