Panasonic General Purpose Relays AHES4293

Description
General Purpose Relays ThruHole,48VDC Coil 30x36x40, 35A
Datasheet
Description
General Purpose Relays ThruHole,48VDC Coil 30x36x40, 35A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
AHES4293
General Purpose Relays AHES4293
General Purpose Relays ThruHole,48VDC Coil 30x36x40, 35A

General Purpose Relays ThruHole,48VDC Coil 30x36x40, 35A

Buy Now Datasheet
Power Relay, 48Vdc, 35A, Dpst/spst, Th; Contact Configuration Panasonic - 47AC2786 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 48Vdc, 35A, Dpst/spst, Th; Contact Configuration Panasonic
47AC2786
Power Relay, 48Vdc, 35A, Dpst/spst, Th; Contact Configuration Panasonic 47AC2786
POWER RELAY, 48VDC, 35A, DPST/SPST, TH; Contact Configuration:DPST-N O, SPST-NC; Coil Voltage:48VDC; Contact Current:35A; Product Range:HE-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

POWER RELAY, 48VDC, 35A, DPST/SPST, TH; Contact Configuration:DPST-NO, SPST-NC; Coil Voltage:48VDC; Contact Current:35A; Product Range:HE-S Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
AHES4293
Relays - Power Relays, Over 2 Amps AHES4293
RELAY GEN PURPOSE 3PST 35A 48V

RELAY GEN PURPOSE 3PST 35A 48V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number AHES4293 47AC2786 AHES4293
Product Name General Purpose Relays Power Relay, 48Vdc, 35A, Dpst/spst, Th; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 48 volts 48 volts 48 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Timer Relays - 1792929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details