General Purpose Relays ThruHole,24VDC Coil 30x36x40, 35A
POWER RELAY, 24VDC, 35A, DPST/SPST, TH; Contact Configuration:DPST-N
RELAY GEN PURPOSE 3PST 35A 24V
| RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1347858 | AHES4292 | 47AC2785 | AHES4292 |
| Product Name | Power Relays | General Purpose Relays | Power Relay, 24Vdc, 35A, Dpst/spst, Th; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps |
| Poles | Single Pole (SP); Double Pole (DP) | Single Pole (SP); Double Pole (DP) | ||
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | |
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 F (-40 C) | -40 to 131 F (-40 to 55 C) |